TE Connectivity TE Raychem RNF-150 3/32 inch Single Wall Heat Shrink Tubing - Black RNF-150-3/32-0

Description
TE Connectivity's RNF-150 3/32 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/32-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RNF-150 3/32 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/32-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RNF-150 3/32 inch Single Wall Heat Shrink Tubing - Black - RAYRNF-150-3/32-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-150 3/32 inch Single Wall Heat Shrink Tubing - Black
RAYRNF-150-3/32-0
TE Raychem RNF-150 3/32 inch Single Wall Heat Shrink Tubing - Black RAYRNF-150-3/32-0
TE Connectivity's RNF-150 3/32 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/32-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RNF-150 3/32 inch Fluoropolymer heat shrink tubing is a highly flame-resistant thin-wall heat-shrinkable tubing that has excellent durability. Black. TE RNF-150-3/32-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-150-3/32-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-150 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 311°F (-55°C to 155°C) RECOVERY TEMPERATURE : 302°F (150°C) SHRINK TEMPERATURE : 275°F (135°C) STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/18 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRNF-150-3/32-0
Product Name TE Raychem RNF-150 3/32 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details