TE Connectivity TE Raychem RP-4800 No.3 Single Wall Heat Shrink Tubing - Black RP-4800-No.3

Description
TE Connectivity's RP-4800 No.3 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.3. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.3 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 0.81 RECOVERED ID MAX (MM) : 20.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RP-4800 No.3 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.3. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.3 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 0.81 RECOVERED ID MAX (MM) : 20.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RP-4800 No.3 Single Wall Heat Shrink Tubing - Black - RAYRP-4800-No.3 - Lapp Tannehill
Savage, MN, United States
TE Raychem RP-4800 No.3 Single Wall Heat Shrink Tubing - Black
RAYRP-4800-No.3
TE Raychem RP-4800 No.3 Single Wall Heat Shrink Tubing - Black RAYRP-4800-No.3
TE Connectivity's RP-4800 No.3 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.3. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.3 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 0.81 RECOVERED ID MAX (MM) : 20.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RP-4800 No.3 Polyolefin heat shrink tubing is a radiation-crosslinked polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.3.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.3 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.3 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 0.81 RECOVERED ID MAX (MM) : 20.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRP-4800-No.3
Product Name TE Raychem RP-4800 No.3 Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Centering sleeve - ZBH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details