TE Connectivity TE Raychem SFR 5/8 inch Single Wall Heat Shrink Tubing - Black SFR-5/8-0

Description
TE Connectivity's SFR 5/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.9 RECOVERED ID MAX (IN) : 0.357 RECOVERED ID MAX (MM) : 9.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.052 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.32 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SFR 5/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.9 RECOVERED ID MAX (IN) : 0.357 RECOVERED ID MAX (MM) : 9.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.052 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.32 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SFR 5/8 inch Single Wall Heat Shrink Tubing - Black - RAYSFR-5/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SFR 5/8 inch Single Wall Heat Shrink Tubing - Black
RAYSFR-5/8-0
TE Raychem SFR 5/8 inch Single Wall Heat Shrink Tubing - Black RAYSFR-5/8-0
TE Connectivity's SFR 5/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.9 RECOVERED ID MAX (IN) : 0.357 RECOVERED ID MAX (MM) : 9.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.052 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.32 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SFR 5/8 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-5/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.9 RECOVERED ID MAX (IN) : 0.357 RECOVERED ID MAX (MM) : 9.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.052 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.32 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSFR-5/8-0
Product Name TE Raychem SFR 5/8 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G12-G14-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details