TE Connectivity Y ATUM-24/6-0-STK

Description
Y
Request a Quote Datasheet
Description
Y
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y - ATUM-24/6-0-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
Y

Y

Buy Now
Heat Shrink Tubing - ATM246K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATM246K-ND
Heat Shrink Tubing ATM246K-ND
"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-24/6-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-24/6-0-STK-ND
Heat Shrink Tubing 484-ATUM-24/6-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.945"" (24.00mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - ATUM-24/6-0-STK - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
ATUM-24/6-0-STK
shrink tube ATUM-24/6-0-STK
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now
Swedesboro, NJ, United States
shrink tube
ATUM-24/6-0-STK
shrink tube ATUM-24/6-0-STK
NB10132001

NB10132001

Buy Now
ATUM 24/6 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black - RAYATUM-24/6-0 - Lapp Tannehill
Savage, MN, United States
ATUM 24/6 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
RAYATUM-24/6-0
ATUM 24/6 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black RAYATUM-24/6-0
TE Connectivity's RAYCHEM ATUM 24/6 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing Tubing environmentally seals and protects components and interconnections Medium wall provides increased mechanical protection The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper RoHS compliant TE Internal Number:4177512003, 4177512003, Alias ID:6-1193147-1 Sold as 4 foot lengths with a 5 piece minimum (20 ft MOQ). Must order in feet. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-24/6-0-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 24/6 COLOR : Black EXPANDED ID (IN) : 0.945 EXPANDED ID (MM) : 24 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.088 ± 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.25± 0.55 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

TE Connectivity's RAYCHEM ATUM 24/6 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.

  • 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing
  • Tubing environmentally seals and protects components and interconnections
  • Medium wall provides increased mechanical protection
  • The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper
  • RoHS compliant
  • TE Internal Number:4177512003, 4177512003, Alias ID:6-1193147-1

Sold as 4 foot lengths with a 5 piece minimum (20 ft MOQ). Must order in feet.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-24/6-0-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 24/6 COLOR : Black EXPANDED ID (IN) : 0.945 EXPANDED ID (MM) : 24 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.088 ± 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.25± 0.55 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATUM-24/6-0-STK ATM246K-ND ATUM-24/6-0-STK RAYATUM-24/6-0
Product Name Y Heat Shrink Tubing shrink tube ATUM 24/6 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-56 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details