INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 1/2 - White 3005000911

Description
PVC heat shrink-HS105-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3005000911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1/2 COLOR : White EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.35 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3005000911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1/2 COLOR : White EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.35 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/2 - White - INSHS105-1/2-9 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/2 - White
INSHS105-1/2-9
Insultab PVC Heat Shrink Tubing - HS - 105 - 1/2 - White INSHS105-1/2-9
PVC heat shrink-HS105-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3005000911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1/2 COLOR : White EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.35 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-1/2 white is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : 3005000911 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 1/2 COLOR : White EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.35 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-1/2-9
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 1/2 - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details