Lapp Tannehill Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/4-black cut to 1 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/4-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/4-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/4-black cut to 4 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 1 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-1/8-black cut to 4 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 1 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 1.5 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 2 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Pre-cut pieces of polyolefin single wall heat shrink tubing W3B2-3/16-black cut to 4 inch length-1,000 pcs per bag 2:1 heat shrink ratio Meets SAE AMS-DTL-23053/5 Highly flame-retardant Operating temperature -55°C... | |
| Sumitomo's SUMIMARK® SM3-12 Black 3/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Black 3/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 3/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 White 3/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 3/4-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's SUMIMARK® SM3-12 Yellow 3/8-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/2 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/4 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/4 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/8 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 1/8 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 19/6 mm, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 19/6 mm, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 24/8 mm, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/16 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/16 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/4 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/4 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/8 inch, Black,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 3/8 inch, White,... | |
| Sumitomo's Sumitube W3B2 is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 40/13 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 12/3 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 16/4 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 24/6 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 32/8 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 4/1 mm, White,... | |
| Sumitomo's Sumitube W3B2(4X) is suitable for waterproof sealing of irregular shaped electronic devices, encapsulation of wire branches and the insulation/protectio n of wire joints. Multiple colors available. 8/2 mm, White,... | |
| TE Connectivity's SRFR 10/6.5 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-10/6.5-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-10/6.5-8 AVAILABILITY... | |
| TE Connectivity's SRFR 15/9.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-15/9.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-15/9.6-8 AVAILABILITY... | |
| TE Connectivity's SRFR 2.9/1.7 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-2.9/1.7-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-2.9/1.7-8 AVAILABILITY... | |
| TE Connectivity's SRFR 21/13 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-21/13-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-21/13-8 AVAILABILITY... | |
| TE Connectivity's SRFR 29/20 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-29/20-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-29/20-8 AVAILABILITY... | |
| TE Connectivity's SRFR 4/2.9 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-4/2.9-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-4/2.9-8 AVAILABILITY... | |
| TE Connectivity's SRFR 41/27 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-41/27-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-41/27-8 AVAILABILITY... | |
| TE Connectivity's SRFR 51/33 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-51/33-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-51/33-8 AVAILABILITY... | |
| TE Connectivity's SRFR 7.8/4.6 Silicone Rubber heat shrink tubing is a highly flexible, silicone rubber heat-shrinkable tubing. Gray. TE SRFR-7.8/4.6-8. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SRFR-7.8/4.6-8 AVAILABILITY... | |
| TE Connectivity's SWFR X2 1.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-1.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 10mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-10.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 12mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-12.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 18mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-18.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 1mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-1.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 2.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 25mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-25.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 2mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-2.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 3.5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-3.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 30mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-30.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 3mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-3.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 4mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-4.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 5mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-5.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 6mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 7mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-7.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 8mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-8.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X2 9mm Polyolefin heat shrink tubing is a highly flame-retardant, zero halogen, low recovery temperature, metric-sized heat-shrinkable tubing. Black. TE X2-9.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART... | |
| TE Connectivity's SWFR X4 0.8mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-0.8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 1.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 13mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-13.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 18mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-18.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 1mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-1.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 2.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-2.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 25mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-25.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 2mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-2.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 3.5mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-3.5-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 3mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-3.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 4mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-4.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 6mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's SWFR X4 9mm Polyolefin heat shrink tubing is a very-thin-wall, highly flame-retardant, zero halogen, metric-sized heat-shrinkable tubing. Black. TE X4-9.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER :... | |
| TE Connectivity's TAT-125 1 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 1-1/2 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1-1/2-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 1/2 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1/2-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 1/4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1/4-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 1/8 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 1/8-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 2 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 2-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 3 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 3/16 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3/16-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 3/4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3/4-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 3/8 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 3/8-0. MANUFACTURER : TE... | |
| TE Connectivity's TAT-125 4 inch Polyolefin heat shrink tubing is an adhesive-lined, flexible, thin-wall, heat-shrinkable tubing providing one-step electrical insulation and moisture sealing. Black. TE TAT-125 4-0. MANUFACTURER : TE... | |
| TE Connectivity's TC Caps TC 4001 (1/16 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Color = White. TE TC-CAPS-4001-9. MANUFACTURER : TE... | |
| TE Connectivity's TC Caps TC 4003 (1/8 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Color = Red. TE TC-CAPS-4003-2. MANUFACTURER : TE... | |
| TE Connectivity's TC Caps TC 4005 (1/4 inch) Polyolefin heat shrink tubing is a semi-rigid, flame-retardant polyolefin heat-shrinkable cap for wire terminations. Gray. TE TC-CAPS-4005-8. MANUFACTURER : TE Connectivity MANUFACTURER... | |
| TE Connectivity's Versafit polyolefin shrink tubing is a highly flame-retardant, very flexible solution with a low shrink temperature to reduce installation time and the risk of temperature-sensitiv e components. This... |
| << Prev |