TE Connectivity TE Raychem RP-4800 No.7 Single Wall Heat Shrink Tubing - Black RP-4800-No.7

Description
TE Connectivity's RP-4800 No.7 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.7. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.7 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.7 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 0.84 RECOVERED ID MAX (MM) : 21.34 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RP-4800 No.7 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.7. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.7 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.7 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 0.84 RECOVERED ID MAX (MM) : 21.34 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RP-4800 No.7 Single Wall Heat Shrink Tubing - Black - RAYRP-4800-No.7 - Lapp Tannehill
Savage, MN, United States
TE Raychem RP-4800 No.7 Single Wall Heat Shrink Tubing - Black
RAYRP-4800-No.7
TE Raychem RP-4800 No.7 Single Wall Heat Shrink Tubing - Black RAYRP-4800-No.7
TE Connectivity's RP-4800 No.7 Polyolefin heat shrink tubing is a radiation-crosslinke d polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.7. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.7 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.7 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 0.84 RECOVERED ID MAX (MM) : 21.34 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RP-4800 No.7 Polyolefin heat shrink tubing is a radiation-crosslinked polyolefin material developed for a wide range of applications where a large expansion is required. Black. TE RP-4800-No.7.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.7 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.7 COLOR : Black EXPANDED ID (IN) : 3 EXPANDED ID (MM) : 76.2 RECOVERED ID MAX (IN) : 0.84 RECOVERED ID MAX (MM) : 21.34 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRP-4800-No.7
Product Name TE Raychem RP-4800 No.7 Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 2887441 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details