Sumitomo Electric Lightwave Corp. M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL B2 3/8 BLACK SPL

Description
M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL
Request a Quote Datasheet
Description
M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL - B2 3/8 BLACK SPL - Heilind Electronics, Inc.
Wilmington, MA, United States
M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL
B2 3/8 BLACK SPL
M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL B2 3/8 BLACK SPL
M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL

M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL

Buy Now
Heat Shrink Tubing - 2786-B23/8BLACKSPL-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
2786-B23/8BLACKSPL-DS-ND
Heat Shrink Tubing 2786-B23/8BLACKSPL-DS-ND
"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.394"" (10.01mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 2786-B23/8BLACKSPL-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
2786-B23/8BLACKSPL-ND
Heat Shrink Tubing 2786-B23/8BLACKSPL-ND
SUMITUBE B2 - HEAT-SHRINK FEET

SUMITUBE B2 - HEAT-SHRINK FEET

Buy Now Datasheet
Sumitube B2 3/8
Savage, MN, United States
Sumitube B2 3/8" Single Wall Heat Shrinkable Tubing, Black, 2:1 Shrink Ratio
SUMB2-3/8-0
Sumitube B2 3/8" Single Wall Heat Shrinkable Tubing, Black, 2:1 Shrink Ratio SUMB2-3/8-0
Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 3/8 inch, Black, Polyolefin, Single Wall, 2:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2 3/8 BLACK SPL AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/8 COLOR : Black EXPANDED ID (MM) : 10 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only

Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 3/8 inch, Black, Polyolefin, Single Wall, 2:1 Shrink Ratio


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2 3/8 BLACK SPL AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/8 COLOR : Black EXPANDED ID (MM) : 10 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number B2 3/8 BLACK SPL 2786-B23/8BLACKSPL-DS-ND SUMB2-3/8-0
Product Name M23053/5-107-0 M23053/5-307-0 B2 3/8 BLACK SPL Heat Shrink Tubing Sumitube B2 3/8" Single Wall Heat Shrinkable Tubing, Black, 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details