TE Connectivity Heat Shrink Tubing NTFR-1-0-SP

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black 200.0' (61.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black 200.0' (61.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - NTFR-1-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
NTFR-1-0-SP-ND
Heat Shrink Tubing NTFR-1-0-SP-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 1.75 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - NTFR-1-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
NTFR-1-0-SP
shrink tube NTFR-1-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Heat Shrink Tubing, 25.4Mm, Black; Shrink Ratio Raychem Te Connectivity - 57J0439 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 25.4Mm, Black; Shrink Ratio Raychem Te Connectivity
57J0439
Heat Shrink Tubing, 25.4Mm, Black; Shrink Ratio Raychem Te Connectivity 57J0439
HEAT SHRINK TUBING, 25.4MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.57" RoHS Compliant: No

HEAT SHRINK TUBING, 25.4MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.57" RoHS Compliant: No

Supplier's Site Datasheet
TE Raychem NTFR 1 inch Single Wall Heat Shrink Tubing - Black - RAYNTFR-1-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem NTFR 1 inch Single Wall Heat Shrink Tubing - Black
RAYNTFR-1-0
TE Raychem NTFR 1 inch Single Wall Heat Shrink Tubing - Black RAYNTFR-1-0
TE Connectivity's NTFR 1 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.57 RECOVERED ID MAX (MM) : 14.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.07 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.77 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's NTFR 1 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1 COLOR : Black EXPANDED ID (IN) : 1 EXPANDED ID (MM) : 25.4 RECOVERED ID MAX (IN) : 0.57 RECOVERED ID MAX (MM) : 14.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.07 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.77 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number NTFR-1-0-SP-ND NTFR-1-0-SP 57J0439 RAYNTFR-1-0
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 25.4Mm, Black; Shrink Ratio Raychem Te Connectivity TE Raychem NTFR 1 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene, Irradiated Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-9 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Spiral Wrap Tubings for Harnessing, Rulan (White) - RSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Rulan
Operating Temperature -22.22 to 93.33 C (-8 to 200 F)
View Details