INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 4 - Yellow HS105-4-4

Description
PVC heat shrink-HS105-4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-4-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 4 COLOR : Yellow EXPANDED ID (IN) : 4 EXPANDED ID (MM) : 101.6 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.073 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.85 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-4-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 4 COLOR : Yellow EXPANDED ID (IN) : 4 EXPANDED ID (MM) : 101.6 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.073 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.85 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 4 - Yellow - INSHS105-4-4 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 4 - Yellow
INSHS105-4-4
Insultab PVC Heat Shrink Tubing - HS - 105 - 4 - Yellow INSHS105-4-4
PVC heat shrink-HS105-4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-4-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 4 COLOR : Yellow EXPANDED ID (IN) : 4 EXPANDED ID (MM) : 101.6 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.073 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.85 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-4 yellow is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-4-4 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 4 COLOR : Yellow EXPANDED ID (IN) : 4 EXPANDED ID (MM) : 101.6 RECOVERED ID MAX (IN) : 2 RECOVERED ID MAX (MM) : 50.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.073 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.85 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-4-4
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 4 - Yellow
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details