TE Connectivity TE Raychem RT-555 5/8 inch Single Wall Heat Shrink Tubing - Black RT555-5/8-0

Description
TE Connectivity's RT-555 5/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.88 RECOVERED ID MAX (IN) : 0.313 RECOVERED ID MAX (MM) : 7.95 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.56 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RT-555 5/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.88 RECOVERED ID MAX (IN) : 0.313 RECOVERED ID MAX (MM) : 7.95 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.56 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RT-555 5/8 inch Single Wall Heat Shrink Tubing - Black - RAYRT555-5/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RT-555 5/8 inch Single Wall Heat Shrink Tubing - Black
RAYRT555-5/8-0
TE Raychem RT-555 5/8 inch Single Wall Heat Shrink Tubing - Black RAYRT555-5/8-0
TE Connectivity's RT-555 5/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-5/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.88 RECOVERED ID MAX (IN) : 0.313 RECOVERED ID MAX (MM) : 7.95 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.56 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RT-555 5/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-5/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-5/8-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 5/8 COLOR : Black EXPANDED ID (IN) : 0.625 EXPANDED ID (MM) : 15.88 RECOVERED ID MAX (IN) : 0.313 RECOVERED ID MAX (MM) : 7.95 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.022 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.56 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRT555-5/8-0
Product Name TE Raychem RT-555 5/8 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Push-in sleeve - NPQH-D-S14-E-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature 0.0 to 150 C (32 to 302 F)
View Details