Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable
TE Connectivity's MT5000 1/8 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-1/8-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/8 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.58 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.5 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
| Heilind Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | MT5000-1/8-0-SP | RAYMT5000-1/8-0 |
| Product Name | Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable | TE Raychem MT5000 1/8 inch Medical Heat Shrink Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |