INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 5/16 - Red HS105-5/16-2

Description
PVC heat shrink-HS105-5/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-5/16-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 5/16 COLOR : Red EXPANDED ID (IN) : 0.313 EXPANDED ID (MM) : 7.94 RECOVERED ID MAX (IN) : 0.157 RECOVERED ID MAX (MM) : 3.99 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-5/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-5/16-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 5/16 COLOR : Red EXPANDED ID (IN) : 0.313 EXPANDED ID (MM) : 7.94 RECOVERED ID MAX (IN) : 0.157 RECOVERED ID MAX (MM) : 3.99 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 5/16 - Red - INSHS105-5/16-2 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 5/16 - Red
INSHS105-5/16-2
Insultab PVC Heat Shrink Tubing - HS - 105 - 5/16 - Red INSHS105-5/16-2
PVC heat shrink-HS105-5/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-5/16-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 5/16 COLOR : Red EXPANDED ID (IN) : 0.313 EXPANDED ID (MM) : 7.94 RECOVERED ID MAX (IN) : 0.157 RECOVERED ID MAX (MM) : 3.99 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-5/16 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-5/16-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 5/16 COLOR : Red EXPANDED ID (IN) : 0.313 EXPANDED ID (MM) : 7.94 RECOVERED ID MAX (IN) : 0.157 RECOVERED ID MAX (MM) : 3.99 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-5/16-2
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 5/16 - Red
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details