INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 3/8 - Blue HS105-3/8-6

Description
PVC heat shrink-HS105-3/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/8 COLOR : Blue EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-3/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/8 COLOR : Blue EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/8 - Blue - INSHS105-3/8-6 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/8 - Blue
INSHS105-3/8-6
Insultab PVC Heat Shrink Tubing - HS - 105 - 3/8 - Blue INSHS105-3/8-6
PVC heat shrink-HS105-3/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/8 COLOR : Blue EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-3/8 blue is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-3/8-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 3/8 COLOR : Blue EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.53 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.028 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.71 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-3/8-6
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 3/8 - Blue
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details