TE Connectivity MT-LWA 0.047 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio MT-LWA-.047-X-SP

Description
TE Connectivity's 0.047 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.047 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.047-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.047 COLOR : Clear EXPANDED ID (IN) : 0.053 EXPANDED ID (MM) : 1.35 RECOVERED ID MAX (IN) : 0.013 RECOVERED ID MAX (MM) : 0.33 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.31 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Datasheet
Description
TE Connectivity's 0.047 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.047 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.047-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.047 COLOR : Clear EXPANDED ID (IN) : 0.053 EXPANDED ID (MM) : 1.35 RECOVERED ID MAX (IN) : 0.013 RECOVERED ID MAX (MM) : 0.33 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.31 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MT-LWA 0.047 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio - RAYMT-LWA-.047-X-SP - Lapp Tannehill
Savage, MN, United States
MT-LWA 0.047 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio
RAYMT-LWA-.047-X-SP
MT-LWA 0.047 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio RAYMT-LWA-.047-X-SP
TE Connectivity's 0.047 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.047 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.047-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.047 COLOR : Clear EXPANDED ID (IN) : 0.053 EXPANDED ID (MM) : 1.35 RECOVERED ID MAX (IN) : 0.013 RECOVERED ID MAX (MM) : 0.33 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.31 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's 0.047 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.047 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.047-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.047 COLOR : Clear EXPANDED ID (IN) : 0.053 EXPANDED ID (MM) : 1.35 RECOVERED ID MAX (IN) : 0.013 RECOVERED ID MAX (MM) : 0.33 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.31 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink Tubing, 1.91Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity - 89T2465 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.91Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
89T2465
Heat Shrink Tubing, 1.91Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity 89T2465
HEAT SHRINK TUBING, 1.91MM ID, PO, TRANS; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.075"; I.D. Supplied - Metric:1.91mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.91MM ID, PO, TRANS; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.075"; I.D. Supplied - Metric:1.91mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RAYMT-LWA-.047-X-SP 89T2465
Product Name MT-LWA 0.047 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio Heat Shrink Tubing, 1.91Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063147-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details