INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Red HS105-2-1/2-2

Description
PVC heat shrink-HS105-2-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Red EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-2-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Red EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Red - INSHS105-2-1/2-2 - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Red
INSHS105-2-1/2-2
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Red INSHS105-2-1/2-2
PVC heat shrink-HS105-2-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Red EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-2-1/2 red is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-2 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Red EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-2-1/2-2
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Red
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G14-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details