TE Connectivity shrink tube NTFR-1-1/4-0-SP

Description
Tubing Elastomers TFIT
Request a Quote Datasheet
Description
Tubing Elastomers TFIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - NTFR-1-1/4-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
NTFR-1-1/4-0-SP
shrink tube NTFR-1-1/4-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
Heat Shrink Tubing - A132311-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132311-05-ND
Heat Shrink Tubing A132311-05-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A132311-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132311-01-ND
Heat Shrink Tubing A132311-01-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A132311-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132311-50-ND
Heat Shrink Tubing A132311-50-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A132311-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132311-25-ND
Heat Shrink Tubing A132311-25-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-NTFR-1-1/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NTFR-1-1/4-0-SP-DS-ND
Heat Shrink Tubing 844-NTFR-1-1/4-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-NTFR-1-1/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NTFR-1-1/4-0-SP-ND
Heat Shrink Tubing 844-NTFR-1-1/4-0-SP-ND
"HEATSHRINK TUBING 1 1/4"" FEET"

"HEATSHRINK TUBING 1 1/4"" FEET"

Buy Now Datasheet
TE Raychem NTFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black - RAYNTFR-1-1/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem NTFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black
RAYNTFR-1-1/4-0
TE Raychem NTFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black RAYNTFR-1-1/4-0
TE Connectivity's NTFR 1-1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1-1/4-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.8 RECOVERED ID MAX (IN) : 0.714 RECOVERED ID MAX (MM) : 18.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.087 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.2 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's NTFR 1-1/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-1/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1-1/4-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.8 RECOVERED ID MAX (IN) : 0.714 RECOVERED ID MAX (MM) : 18.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.087 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.2 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number NTFR-1-1/4-0-SP A132311-05-ND A132311-01-ND A132311-50-ND A132311-25-ND 844-NTFR-1-1/4-0-SP-DS-ND RAYNTFR-1-1/4-0
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing TE Raychem NTFR 1-1/4 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 2417393 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.2520 inch (6.4 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details