TE Connectivity TE Raychem MT2000 6mm Medical Heat Shrink Tubing - Black MT2000-6.0-0-SP

Description
TE Connectivity's MT2000 6mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-6.0-0-SP AVAILABILITY : In Stock SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 6mm COLOR : Black EXPANDED ID (IN) : 0.24 EXPANDED ID (MM) : 6 RECOVERED ID MAX (IN) : 0.096 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM
Datasheet
Description
TE Connectivity's MT2000 6mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-6.0-0-SP AVAILABILITY : In Stock SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 6mm COLOR : Black EXPANDED ID (IN) : 0.24 EXPANDED ID (MM) : 6 RECOVERED ID MAX (IN) : 0.096 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT2000 6mm Medical Heat Shrink Tubing - Black - RAYMT2000-6.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT2000 6mm Medical Heat Shrink Tubing - Black
RAYMT2000-6.0-0
TE Raychem MT2000 6mm Medical Heat Shrink Tubing - Black RAYMT2000-6.0-0
TE Connectivity's MT2000 6mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-6.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-6.0-0-SP AVAILABILITY : In Stock SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 6mm COLOR : Black EXPANDED ID (IN) : 0.24 EXPANDED ID (MM) : 6 RECOVERED ID MAX (IN) : 0.096 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT2000 6mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-6.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-6.0-0-SP AVAILABILITY : In Stock SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 6mm COLOR : Black EXPANDED ID (IN) : 0.24 EXPANDED ID (MM) : 6 RECOVERED ID MAX (IN) : 0.096 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink Tubing, 6Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity - 54K2919 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity
54K2919
Heat Shrink Tubing, 6Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity 54K2919
HEAT SHRINK TUBING, 6MM ID, PO, BLACK; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.094" RoHS Compliant: Yes

HEAT SHRINK TUBING, 6MM ID, PO, BLACK; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.094" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number RAYMT2000-6.0-0 54K2919
Product Name TE Raychem MT2000 6mm Medical Heat Shrink Tubing - Black Heat Shrink Tubing, 6Mm Id, Po, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 2345936 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0472 inch (1.2 mm)
Length 47.24 inch (1200 mm)
View Details
Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details