TE Connectivity TE Raychem RNF-100 - 1 1/2 in Polyolefin Tubing - White RNF-100-1-1/2-WH-SP

Description
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1-1/2-WH-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/2 COLOR : White EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1-1/2-WH-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/2 COLOR : White EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RNF-100 - 1 1/2 in Polyolefin Tubing - White - RAYRNF100-1-1/2-9 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 1 1/2 in Polyolefin Tubing - White
RAYRNF100-1-1/2-9
TE Raychem RNF-100 - 1 1/2 in Polyolefin Tubing - White RAYRNF100-1-1/2-9
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1-1/2-WH-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/2 COLOR : White EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1-1/2-WH-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/2 COLOR : White EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 1.5 RECOVERED ID MAX (MM) : 38.1 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRNF100-1-1/2-9
Product Name TE Raychem RNF-100 - 1 1/2 in Polyolefin Tubing - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details