TE Connectivity Heat Shrink Tubing NTFR-1-1/2-0-SP

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 5.00' (1.52m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 5.00' (1.52m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A132310-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132310-05-ND
Heat Shrink Tubing A132310-05-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A132310-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132310-25-ND
Heat Shrink Tubing A132310-25-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A132310-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132310-50-ND
Heat Shrink Tubing A132310-50-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A132310-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132310-01-ND
Heat Shrink Tubing A132310-01-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 844-NTFR-1-1/2-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NTFR-1-1/2-0-SP-DS-ND
Heat Shrink Tubing 844-NTFR-1-1/2-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-NTFR-1-1/2-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NTFR-1-1/2-0-SP-ND
Heat Shrink Tubing 844-NTFR-1-1/2-0-SP-ND
"HEATSHRINK TUBING 1 1/2"" FEET"

"HEATSHRINK TUBING 1 1/2"" FEET"

Buy Now Datasheet
TE Raychem NTFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black - RAYNTFR-1-1/2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem NTFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black
RAYNTFR-1-1/2-0
TE Raychem NTFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black RAYNTFR-1-1/2-0
TE Connectivity's NTFR 1-1/2 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1-1/2-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.857 RECOVERED ID MAX (MM) : 21.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.095 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.41 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's NTFR 1-1/2 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 1-1/2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-1-1/2-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.857 RECOVERED ID MAX (MM) : 21.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.095 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.41 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A132310-05-ND A132310-25-ND A132310-50-ND A132310-01-ND 844-NTFR-1-1/2-0-SP-DS-ND RAYNTFR-1-1/2-0
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing TE Raychem NTFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene, Irradiated Neoprene
Operating Temperature -75 to 121 C (-103 to 250 F) -75 to 121 C (-103 to 250 F) -75 to 121 C (-103 to 250 F) -75 to 121 C (-103 to 250 F) -75 to 121 C (-103 to 250 F) -70 to 121 C (-94 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Heat Shrink Tubing - 052632-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details