TE Connectivity's RP-4800 No.10 Polyolefin heat shrink tubing is a radiation-crosslinke
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RP-4800-No.10 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RP-4800 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : No.10 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.045 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.14 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 249.8°F (121°C) FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | RAYRP-4800-No.10 |
| Product Name | TE Raychem RP-4800 No.10 Single Wall Heat Shrink Tubing - Black |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |