TE Connectivity TE Raychem DWP-125 2 inch Dual Wall Heat Shrink Tubing - Black DWP-125 2-0

Description
TE Connectivity's DWP-125 2 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 0.8 RECOVERED ID MAX (MM) : 20 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.1 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.5 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's DWP-125 2 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 0.8 RECOVERED ID MAX (MM) : 20 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.1 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.5 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem DWP-125 2 inch Dual Wall Heat Shrink Tubing - Black - RAYDWP-125-2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem DWP-125 2 inch Dual Wall Heat Shrink Tubing - Black
RAYDWP-125-2-0
TE Raychem DWP-125 2 inch Dual Wall Heat Shrink Tubing - Black RAYDWP-125-2-0
TE Connectivity's DWP-125 2 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 0.8 RECOVERED ID MAX (MM) : 20 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.1 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.5 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's DWP-125 2 inch Polyolefin heat shrink tubing is an adhesive-lined, medium-wall heat-shrinkable tubing for applications requiring mechanical protection and sealing. Black. TE DWP-125 2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : DWP-125 2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : DWP-125 HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 2 COLOR : Black EXPANDED ID (IN) : 2 EXPANDED ID (MM) : 50.8 RECOVERED ID MAX (IN) : 0.8 RECOVERED ID MAX (MM) : 20 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.1 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.5 OPERATING TEMPERATURE : -40°F to 230°F (-40°C to 110°C) RECOVERY TEMPERATURE : 257°F (125°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYDWP-125-2-0
Product Name TE Raychem DWP-125 2 inch Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 2.95 inch (75 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details