TE Connectivity Heat Shrink Tubing MT2000-10.0-0-SP

Description
"Heat Shrink Tubing, Semi Rigid 0.394"" (10.01mm) 2.5 to 1 Black 1250.0' (381.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.394"" (10.01mm) 2.5 to 1 Black 1250.0' (381.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MT2000-10.0-0-SP-1250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT2000-10.0-0-SP-1250-ND
Heat Shrink Tubing MT2000-10.0-0-SP-1250-ND
"Heat Shrink Tubing, Semi Rigid 0.394"" (10.01mm) 2.5 to 1 Black 1250.0' (381.0m)"

"Heat Shrink Tubing, Semi Rigid 0.394"" (10.01mm) 2.5 to 1 Black 1250.0' (381.0m)"

Buy Now Datasheet
TE Raychem MT2000 10mm Medical Heat Shrink Tubing - Black - RAYMT2000-10.0-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT2000 10mm Medical Heat Shrink Tubing - Black
RAYMT2000-10.0-0
TE Raychem MT2000 10mm Medical Heat Shrink Tubing - Black RAYMT2000-10.0-0
TE Connectivity's MT2000 10mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-10.0-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-10.0-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 10mm COLOR : Black EXPANDED ID (IN) : 0.4 EXPANDED ID (MM) : 10 RECOVERED ID MAX (IN) : 0.16 RECOVERED ID MAX (MM) : 4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.014 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.36 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT2000 10mm Polyolefin heat shrink tubing is a medical-grade, very thin wall, polyolefin heat-shrinkable tubing suitable for medical applications requiring lubricity, flexibility, and excellent electrical insulation performance. Black. TE MT2000-10.0-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT2000-10.0-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT2000 HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 10mm COLOR : Black EXPANDED ID (IN) : 0.4 EXPANDED ID (MM) : 10 RECOVERED ID MAX (IN) : 0.16 RECOVERED ID MAX (MM) : 4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.014 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.36 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number MT2000-10.0-0-SP-1250-ND RAYMT2000-10.0-0
Product Name Heat Shrink Tubing TE Raychem MT2000 10mm Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details