TE Connectivity TE Raychem MFT Microfit No. 65 Medical Heat Shrink Tubing - Black MFT-MT2000-No. 65-0

Description
TE Connectivity's MFT Microfit No. 65 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 65-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 65-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.65 COLOR : Black EXPANDED ID (IN) : 0.025 EXPANDED ID (MM) : 0.635 RECOVERED ID MAX (IN) : 0.01 RECOVERED ID MAX (MM) : 0.254 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MFT Microfit No. 65 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 65-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 65-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.65 COLOR : Black EXPANDED ID (IN) : 0.025 EXPANDED ID (MM) : 0.635 RECOVERED ID MAX (IN) : 0.01 RECOVERED ID MAX (MM) : 0.254 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MFT Microfit No. 65 Medical Heat Shrink Tubing - Black - RAYMFT-MT2000-No.65-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MFT Microfit No. 65 Medical Heat Shrink Tubing - Black
RAYMFT-MT2000-No.65-0
TE Raychem MFT Microfit No. 65 Medical Heat Shrink Tubing - Black RAYMFT-MT2000-No.65-0
TE Connectivity's MFT Microfit No. 65 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 65-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 65-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.65 COLOR : Black EXPANDED ID (IN) : 0.025 EXPANDED ID (MM) : 0.635 RECOVERED ID MAX (IN) : 0.01 RECOVERED ID MAX (MM) : 0.254 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MFT Microfit No. 65 Polyolefin heat shrink tubing is a small diameter, high shrink ratio, heat-shrinkable tubing that provides electrical insulation, mechanical protection, and strain relief in the smaller, more compact medical devices and commercial electronics products. Black. TE MFT-MT2000-No. 65-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MFT-MT2000-No. 65-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MFT Microfit HEAT SHRINK : Yes SHRINK RATIO : 2.5:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : No.65 COLOR : Black EXPANDED ID (IN) : 0.025 EXPANDED ID (MM) : 0.635 RECOVERED ID MAX (IN) : 0.01 RECOVERED ID MAX (MM) : 0.254 OPERATING TEMPERATURE : -40°F to 221°F (-40°C to 105°C) RECOVERY TEMPERATURE : 284°F (140°C) FLEXIBILITY : Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMFT-MT2000-No.65-0
Product Name TE Raychem MFT Microfit No. 65 Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S17-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details