Sumitomo Corporation SUMIMARK® SM3-12 Black 3/32-inch Marker Sleeves SM3-12 3/32 Black

Description
Sumitomo's SUMIMARK® SM3-12 Black 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies. MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 3/32 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942
Description
Sumitomo's SUMIMARK® SM3-12 Black 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies. MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 3/32 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942

Suppliers

Company
Product
Description
Supplier Links
SUMIMARK® SM3-12 Black 3/32-inch Marker Sleeves - SUMSM3-12-3/32-0 - Lapp Tannehill
Savage, MN, United States
SUMIMARK® SM3-12 Black 3/32-inch Marker Sleeves
SUMSM3-12-3/32-0
SUMIMARK® SM3-12 Black 3/32-inch Marker Sleeves SUMSM3-12-3/32-0
Sumitomo's SUMIMARK® SM3-12 Black 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies. MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 3/32 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942

Sumitomo's SUMIMARK® SM3-12 Black 3/32-inch marker sleeves are constructed with 2:1 shrink ratio polyolefin and when used with the SUMIMARK III or SUMIMARK IV Marking System are recommended for applications such as wire marking, identification and electrical insulation of light wire harness assemblies.


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : SM3-12 3/32 Black AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumimark PRODUCT TYPES : Heat Shrinkable Markers HEAT SHRINK : Yes SHRINK RATIO : 2:1 MATERIAL : Polyolefin SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 OPERATING TEMPERATURE : -55°C to 135°C FLEXIBILITY : Flexible STANDARDS/APPROVALS : CSA Approved VW-1 UL STYLE / STANDARD : UL Subject 224 MIL-SPEC : AS23053/5 Full Spools Only SAE AS5942

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMSM3-12-3/32-0
Product Name SUMIMARK® SM3-12 Black 3/32-inch Marker Sleeves
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-8-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details