Sumitomo Corporation Sumitube B2 1/4" Single Wall Heat Shrinkable Tubing, White, 2:1 Shrink Ratio B2-1/4-9

Description
Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1/4 inch, White, Polyolefin, Single Wall, 2:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-1/4-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : White EXPANDED ID (MM) : 6.8 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only
Description
Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1/4 inch, White, Polyolefin, Single Wall, 2:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-1/4-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : White EXPANDED ID (MM) : 6.8 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube B2 1/4
Savage, MN, United States
Sumitube B2 1/4" Single Wall Heat Shrinkable Tubing, White, 2:1 Shrink Ratio
SUMB2-1/4-9
Sumitube B2 1/4" Single Wall Heat Shrinkable Tubing, White, 2:1 Shrink Ratio SUMB2-1/4-9
Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1/4 inch, White, Polyolefin, Single Wall, 2:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-1/4-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : White EXPANDED ID (MM) : 6.8 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only

Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1/4 inch, White, Polyolefin, Single Wall, 2:1 Shrink Ratio


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-1/4-9 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/4 COLOR : White EXPANDED ID (MM) : 6.8 RECOVERED ID MAX (MM) : 3.2 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMB2-1/4-9
Product Name Sumitube B2 1/4" Single Wall Heat Shrinkable Tubing, White, 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details