TE Connectivity TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Blue MT5000-3/4-6

Description
TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-3/4-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/4-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/4 COLOR : Blue EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.03 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-3/4-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/4-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/4 COLOR : Blue EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.03 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Blue - RAYMT5000-3/4-6 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Blue
RAYMT5000-3/4-6
TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Blue RAYMT5000-3/4-6
TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-3/4-6. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/4-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/4 COLOR : Blue EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.03 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT5000 3/4 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Blue. TE MT5000-3/4-6.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-3/4-6 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 3/4 COLOR : Blue EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.03 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.76 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT5000-3/4-6
Product Name TE Raychem MT5000 3/4 inch Medical Heat Shrink Tubing - Blue
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - NPFC-R-G12-G38-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details