TE Connectivity Heat Shrink Tubing RNF-100-1-1/4-CL-SP

Description
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Clear"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Clear"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-1-1/4-CL-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-1-1/4-CL-SP-ND
Heat Shrink Tubing RNF-100-1-1/4-CL-SP-ND
"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Clear"

"Heat Shrink Tubing, Flexible 1.250"" (31.75mm) 2 to 1 Clear"

Buy Now Datasheet
RNF-100-1-1/4-CL-SP NB18104001 - RNF-100-1-1/4-CL-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
RNF-100-1-1/4-CL-SP NB18104001
RNF-100-1-1/4-CL-SP
RNF-100-1-1/4-CL-SP NB18104001 RNF-100-1-1/4-CL-SP
RNF-100-1-1/4-CL-SP NB18104001

RNF-100-1-1/4-CL-SP NB18104001

Buy Now
TE Raychem RNF-100 - 1 1/4 in Polyolefin Tubing - Clear - RAYRNF100-1-1/4-C - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 1 1/4 in Polyolefin Tubing - Clear
RAYRNF100-1-1/4-C
TE Raychem RNF-100 - 1 1/4 in Polyolefin Tubing - Clear RAYRNF100-1-1/4-C
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1-1/4-CL-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.8 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-1-1/4-CL-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1-1/4 COLOR : Clear EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.8 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.040 ± 0.006 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.02 ± 0.15 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-1-1/4-CL-SP-ND RNF-100-1-1/4-CL-SP RAYRNF100-1-1/4-C
Product Name Heat Shrink Tubing RNF-100-1-1/4-CL-SP NB18104001 TE Raychem RNF-100 - 1 1/4 in Polyolefin Tubing - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details