"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 1.75 to 1 Black 1.00' (304.80mm, 12.00"")"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 1.75 to 1 Black 5.00' (1.52m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 1.75 to 1 Black 50.0' (15.2m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 1.75 to 1 Black 25.0' (7.6m)"
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"
"HEATSHRINK TUBING 3/16"" FEET"
FLAME RETARDENT NEOPRENE 3/16" I.D. HEAT SHRINK
TE Connectivity's NTFR 3/16 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/16-0.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-3/16-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.1 RECOVERED ID MAX (MM) : 2.5 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
HEAT SHRINK TUBING, 4.8MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.1" RoHS Compliant: No
| Powell Electronics, Inc. | DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | Heilind Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | NTFR-3/16-0-SP | A132313-01-ND | A132313-05-ND | A132313-50-ND | A132313-25-ND | 844-NTFR-3/16-0-SP-DS-ND | NTFR-3/16-0-SP | RAYNTFR-3/16-0 | 56J8701 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing | FLAME RETARDENT NEOPRENE 3/16" I.D. HEAT SHRINK | TE Raychem NTFR 3/16 inch Single Wall Heat Shrink Tubing - Black | Heat Shrink Tubing, 4.8Mm, Black; Shrink Ratio Raychem Te Connectivity |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Neoprene, Irradiated | Neoprene, Irradiated | Neoprene, Irradiated | Neoprene, Irradiated | Neoprene, Irradiated | Neoprene | |||
| Operating Temperature | -70 to 121 C (-94 to 250 F) | -70 to 121 C (-94 to 250 F) | -70 to 121 C (-94 to 250 F) | -70 to 121 C (-94 to 250 F) | -70 to 121 C (-94 to 250 F) | -70 to 121 C (-94 to 250 F) |