TE Connectivity Heat Shrink Tubing ATUM-12/3-0-STK

Description
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ATM123K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATM123K-ND
Heat Shrink Tubing ATM123K-ND
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-12/3-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-12/3-0-STK-ND
Heat Shrink Tubing 484-ATUM-12/3-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.472"" (11.99mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Y - ATUM-12/3-0-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
Y

Y

Buy Now
ATUM 12/3 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black - RAYATUM-12/3-0 - Lapp Tannehill
Savage, MN, United States
ATUM 12/3 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
RAYATUM-12/3-0
ATUM 12/3 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black RAYATUM-12/3-0
TE Connectivity's RAYCHEM ATUM 12/3 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing Tubing environmentally seals and protects components and interconnections Medium wall provides increased mechanical protection The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper RoHS compliant TE Internal Number:5634732003, Alias ID:3-1194551-8 Sold as 4 foot lengths with a 10 piece minimum (40 ft MOQ). Must order in feet. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-12/3-0-STK AVAILABILITY : In Stock SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 12/3 COLOR : Black EXPANDED ID (IN) : 0.472 EXPANDED ID (MM) : 12 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.055 ± 0.010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.40± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

TE Connectivity's RAYCHEM ATUM 12/3 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.

  • 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing
  • Tubing environmentally seals and protects components and interconnections
  • Medium wall provides increased mechanical protection
  • The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper
  • RoHS compliant
  • TE Internal Number:5634732003, Alias ID:3-1194551-8

Sold as 4 foot lengths with a 10 piece minimum (40 ft MOQ). Must order in feet.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-12/3-0-STK AVAILABILITY : In Stock SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 12/3 COLOR : Black EXPANDED ID (IN) : 0.472 EXPANDED ID (MM) : 12 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.055 ± 0.010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.40± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATM123K-ND ATUM-12/3-0-STK RAYATUM-12/3-0
Product Name Heat Shrink Tubing Y ATUM 12/3 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details