TE Connectivity TE Raychem RT-555 3/4 inch Single Wall Heat Shrink Tubing - Black RT555-3/4-0

Description
TE Connectivity's RT-555 3/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.027 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.69 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RT-555 3/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.027 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.69 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RT-555 3/4 inch Single Wall Heat Shrink Tubing - Black - RAYRT555-3/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RT-555 3/4 inch Single Wall Heat Shrink Tubing - Black
RAYRT555-3/4-0
TE Raychem RT-555 3/4 inch Single Wall Heat Shrink Tubing - Black RAYRT555-3/4-0
TE Connectivity's RT-555 3/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.027 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.69 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RT-555 3/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-3/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.05 RECOVERED ID MAX (IN) : 0.375 RECOVERED ID MAX (MM) : 9.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.027 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.69 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRT555-3/4-0
Product Name TE Raychem RT-555 3/4 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2345916 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details