TE Connectivity TE Raychem SFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black SFR-1-1/2-0

Description
TE Connectivity's SFR 1-1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.857 RECOVERED ID MAX (MM) : 21.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.095 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.41 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SFR 1-1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.857 RECOVERED ID MAX (MM) : 21.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.095 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.41 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black - RAYSFR-1-1/2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black
RAYSFR-1-1/2-0
TE Raychem SFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black RAYSFR-1-1/2-0
TE Connectivity's SFR 1-1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.857 RECOVERED ID MAX (MM) : 21.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.095 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.41 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SFR 1-1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-1/2 COLOR : Black EXPANDED ID (IN) : 1.5 EXPANDED ID (MM) : 38.1 RECOVERED ID MAX (IN) : 0.857 RECOVERED ID MAX (MM) : 21.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.095 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.41 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSFR-1-1/2-0
Product Name TE Raychem SFR 1-1/2 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-6-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details