TE Connectivity TE Raychem SFR 1-3/4 inch Single Wall Heat Shrink Tubing - Black SFR-1-3/4-0

Description
TE Connectivity's SFR 1-3/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-3/4 COLOR : Black EXPANDED ID (IN) : 1.75 EXPANDED ID (MM) : 44.5 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.107 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.71 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's SFR 1-3/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-3/4 COLOR : Black EXPANDED ID (IN) : 1.75 EXPANDED ID (MM) : 44.5 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.107 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.71 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem SFR 1-3/4 inch Single Wall Heat Shrink Tubing - Black - RAYSFR-1-3/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem SFR 1-3/4 inch Single Wall Heat Shrink Tubing - Black
RAYSFR-1-3/4-0
TE Raychem SFR 1-3/4 inch Single Wall Heat Shrink Tubing - Black RAYSFR-1-3/4-0
TE Connectivity's SFR 1-3/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-3/4 COLOR : Black EXPANDED ID (IN) : 1.75 EXPANDED ID (MM) : 44.5 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.107 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.71 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's SFR 1-3/4 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-3/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1-3/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SFR HEAT SHRINK : Yes SHRINK RATIO : 1.75:1 WALL TYPE : Single MATERIAL : Silicone Elastomer SIZE : 1-3/4 COLOR : Black EXPANDED ID (IN) : 1.75 EXPANDED ID (MM) : 44.5 RECOVERED ID MAX (IN) : 1 RECOVERED ID MAX (MM) : 25.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.107 NOMINAL RECOVERED WALL THICKNESS (MM) : 2.71 OPERATING TEMPERATURE : -103°F to 356°F (-75°C to 180°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 275°F (135°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/10 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYSFR-1-3/4-0
Product Name TE Raychem SFR 1-3/4 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details