Dunbar's 1635F 1/16 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors.
MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-1/16-3 AVAILABILITY : In Stock SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/16 COLOR : Orange EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.014 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.356 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | DBR1635F-1/16-3 |
| Product Name | Dunbar 1635F 1/16 inch Polyolefin Heat Shrink Tubing - Orange |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |