TE Connectivity Heat Shrink Tubing 3793914001

Description
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Radiation Sterilization, Fluids, Mechanical Damage, Impact, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Radiation Sterilization, Fluids, Mechanical Damage, Impact, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3793914001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3793914001
Heat Shrink Tubing 3793914001
Body Features Flexibility : Flexible Fluid Type : Water, Medical Fluids Primary Product Color : Black Primary Product Material : Medical Grade Crosslinked Fluoropolymer Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ] Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ] Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : 1 Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Radiation Sterilization, Fluids, Mechanical Damage, Impact, Strain Relief Other Product Source : US Packaging Features Packaging Method : Stick, Spool, Cut Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Recovery Temperature (DEGC) : 150 Shrink Temperature (Min) (DEGC) : 150 Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Medical Fluids
  • Primary Product Color : Black
  • Primary Product Material : Medical Grade Crosslinked Fluoropolymer
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 2.36 MM  [.093 INCH ]
  • Recovered Inside Diameter (Max) : 1.17 MM  [.046 INCH ]
  • Recovered Wall Thickness (Nominal) : .25 MM  [.01 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : 1

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Radiation Sterilization, Fluids, Mechanical Damage, Impact, Strain Relief

Other


  • Product Source : US

Packaging Features


  • Packaging Method : Stick, Spool, Cut Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Recovery Temperature (DEGC) : 150
  • Shrink Temperature (Min) (DEGC) : 150
  • Tubing Flammability Type : Highly Flame-Resistant, Non-Flame-Retardant
Buy Now
shrink tube - 3793914001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
3793914001
shrink tube 3793914001
Medical Tubing

Medical Tubing

Buy Now
TE Raychem MT3000 3/32 inch Medical Heat Shrink Tubing - Black - RAYMT3000-3/32-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT3000 3/32 inch Medical Heat Shrink Tubing - Black
RAYMT3000-3/32-0
TE Raychem MT3000 3/32 inch Medical Heat Shrink Tubing - Black RAYMT3000-3/32-0
TE Connectivity's MT3000 3/32 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-3/32-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : 3793914001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT3000 3/32 inch PVDF heat shrink tubing is a medical-grade, thin wall, flexible, fluoropolymer heat-shrinkable tubing suitable for applications requiring high temperature performance and resistance to abrasion, cut-through, and a variety of fluids. Black. TE MT3000-3/32-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : 3793914001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT3000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVDF MEDICAL GRADE : Yes SIZE : 3/32 COLOR : Black EXPANDED ID (IN) : 0.093 EXPANDED ID (MM) : 2.4 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.2 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.01 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.25 OPERATING TEMPERATURE : -67°F to 302°F (-55°C to 150°C) RECOVERY TEMPERATURE : 302°F (150°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 3793914001 3793914001 RAYMT3000-3/32-0
Product Name Heat Shrink Tubing shrink tube TE Raychem MT3000 3/32 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0418836004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0021036002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 049361-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084483-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details