TE Connectivity TE Raychem RW-200 1/2 inch Single Wall Heat Shrink Tubing - Black RW-200 1/2-0

Description
TE Connectivity's RW-200 1/2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RW-200 1/2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RW-200 1/2 inch Single Wall Heat Shrink Tubing - Black - RAYRW-200-1/2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RW-200 1/2 inch Single Wall Heat Shrink Tubing - Black
RAYRW-200-1/2-0
TE Raychem RW-200 1/2 inch Single Wall Heat Shrink Tubing - Black RAYRW-200-1/2-0
TE Connectivity's RW-200 1/2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RW-200 1/2 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 1/2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200 1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRW-200-1/2-0
Product Name TE Raychem RW-200 1/2 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers
Heat Shrink Tubing - 2345916 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details