TE Connectivity TE Raychem MT5000 1/16 inch Medical Heat Shrink Tubing - Black MT5000-1/16-0

Description
TE Connectivity's MT5000 1/16 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-1/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.79 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT5000 1/16 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-1/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.79 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT5000 1/16 inch Medical Heat Shrink Tubing - Black - RAYMT5000-1/16-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT5000 1/16 inch Medical Heat Shrink Tubing - Black
RAYMT5000-1/16-0
TE Raychem MT5000 1/16 inch Medical Heat Shrink Tubing - Black RAYMT5000-1/16-0
TE Connectivity's MT5000 1/16 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-1/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.79 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT5000 1/16 inch LDPE heat shrink tubing is a medical-grade, flexible, polyolefin heat-shrinkable tubing suitable for applications requiring excellent electrical insulation performance and resistance to abrasion and harmful solvents. Black. TE MT5000-1/16-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT5000-1/16-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT5000 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : LDPE MEDICAL GRADE : Yes SIZE : 1/16 COLOR : Black EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (IN) : 0.031 RECOVERED ID MAX (MM) : 0.79 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.017 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.43 OPERATING TEMPERATURE : -94°F to 221°F (-70°C to 105°C) RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT5000-1/16-0
Product Name TE Raychem MT5000 1/16 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S16-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details