TE Connectivity TE Raychem RT-555 1-1/4 inch Single Wall Heat Shrink Tubing - Black RT555-1-1/4-0

Description
TE Connectivity's RT-555 1-1/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RT-555 1-1/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RT-555 1-1/4 inch Single Wall Heat Shrink Tubing - Black - RAYRT555-1-1/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RT-555 1-1/4 inch Single Wall Heat Shrink Tubing - Black
RAYRT555-1-1/4-0
TE Raychem RT-555 1-1/4 inch Single Wall Heat Shrink Tubing - Black RAYRT555-1-1/4-0
TE Connectivity's RT-555 1-1/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-1/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RT-555 1-1/4 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1-1/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1-1/4-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1-1/4 COLOR : Black EXPANDED ID (IN) : 1.25 EXPANDED ID (MM) : 31.75 RECOVERED ID MAX (IN) : 0.625 RECOVERED ID MAX (MM) : 15.88 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.033 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.84 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRT555-1-1/4-0
Product Name TE Raychem RT-555 1-1/4 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MK-4-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details