Sumitomo Corporation Sumitube B2 1/2" Single Wall Heat Shrinkable Tubing, Black, 2:1 Shrink Ratio B2-1/2-0

Description
Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1/2 inch, Black, Polyolefin, Single Wall, 2:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/2 COLOR : Black EXPANDED ID (MM) : 13.2 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only
Description
Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1/2 inch, Black, Polyolefin, Single Wall, 2:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/2 COLOR : Black EXPANDED ID (MM) : 13.2 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Sumitube B2 1/2
Savage, MN, United States
Sumitube B2 1/2" Single Wall Heat Shrinkable Tubing, Black, 2:1 Shrink Ratio
SUMB2-1/2-0
Sumitube B2 1/2" Single Wall Heat Shrinkable Tubing, Black, 2:1 Shrink Ratio SUMB2-1/2-0
Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1/2 inch, Black, Polyolefin, Single Wall, 2:1 Shrink Ratio MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/2 COLOR : Black EXPANDED ID (MM) : 13.2 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only

Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 1/2 inch, Black, Polyolefin, Single Wall, 2:1 Shrink Ratio


MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 1/2 COLOR : Black EXPANDED ID (MM) : 13.2 RECOVERED ID MAX (MM) : 6.4 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.64 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number SUMB2-1/2-0
Product Name Sumitube B2 1/2" Single Wall Heat Shrinkable Tubing, Black, 2:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details