TE Connectivity Heat Shrink Tubing ATUM-3/1-0-MS-STK

Description
"Heat Shrink Tubing, Semi-Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ATUM-310K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATUM-310K-ND
Heat Shrink Tubing ATUM-310K-ND
"Heat Shrink Tubing, Semi-Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.118"" (3.00mm) 3 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Raychem ATUM 3/1 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black - RAYATUM-3/1-0 - Lapp Tannehill
Savage, MN, United States
Raychem ATUM 3/1 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
RAYATUM-3/1-0
Raychem ATUM 3/1 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black RAYATUM-3/1-0
TE Connectivity's RAYCHEM ATUM 3/1 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing Tubing environmentally seals and protects components and interconnections Medium wall provides increased mechanical protection The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper RoHS compliant TE Internal Number:5504062059, Alias ID:1194343-4 Sold as 4 foot lengths with a 25 piece minimum (100 ft MOQ). Must order in feet. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-3/1-0-MS-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/1 COLOR : Black EXPANDED ID (IN) : 0.118 EXPANDED ID (MM) : 3 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039± 0.010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.00 ± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

TE Connectivity's RAYCHEM ATUM 3/1 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.

  • 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing
  • Tubing environmentally seals and protects components and interconnections
  • Medium wall provides increased mechanical protection
  • The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper
  • RoHS compliant
  • TE Internal Number:5504062059, Alias ID:1194343-4

Sold as 4 foot lengths with a 25 piece minimum (100 ft MOQ). Must order in feet.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-3/1-0-MS-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 3/1 COLOR : Black EXPANDED ID (IN) : 0.118 EXPANDED ID (MM) : 3 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039± 0.010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.00 ± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number ATUM-310K-ND RAYATUM-3/1-0
Product Name Heat Shrink Tubing Raychem ATUM 3/1 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 003975-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details