TE Connectivity Heat Shrink Tubing RNF-100-3/16-WH-SP

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 164.0' (50.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 164.0' (50.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - RNF-100-3/16-WH-SP-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/16-WH-SP-50-ND
Heat Shrink Tubing RNF-100-3/16-WH-SP-50-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 164.0' (50.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 164.0' (50.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/16-WH-SP-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/16-WH-SP-01-ND
Heat Shrink Tubing RNF-100-3/16-WH-SP-01-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/16-WH-SP-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/16-WH-SP-05-ND
Heat Shrink Tubing RNF-100-3/16-WH-SP-05-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - RNF-100-3/16-WH-SP-492-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
RNF-100-3/16-WH-SP-492-ND
Heat Shrink Tubing RNF-100-3/16-WH-SP-492-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 492.1' (150.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 White 492.1' (150.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.8Mm, White; Shrink Ratio Raychem Te Connectivity - 11J7155 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.8Mm, White; Shrink Ratio Raychem Te Connectivity
11J7155
Heat Shrink Tubing, 4.8Mm, White; Shrink Ratio Raychem Te Connectivity 11J7155
HEAT SHRINK TUBING, 4.8MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.093" RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.8MM, WHITE; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:White; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.093" RoHS Compliant: Yes

Supplier's Site Datasheet
TE Raychem RNF-100 - 3/16 in Polyolefin Tubing - White - RAYRNF100-3/16-9 - Lapp Tannehill
Savage, MN, United States
TE Raychem RNF-100 - 3/16 in Polyolefin Tubing - White
RAYRNF100-3/16-9
TE Raychem RNF-100 - 3/16 in Polyolefin Tubing - White RAYRNF100-3/16-9
TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles. Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing Flexible; conforms to irregular shapes Flame-retardant Contact Lapp Tannehill for additional tubing lengths MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-3/16-WH-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/16 COLOR : White EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's Raychem RNF-100 polyolefin shrink tubing is designed to provide superior mechanical (abrasion, cut-through, and strain relief), thermal, and fluid-resistance performance in demanding environments. Widely used to provide insulation and strain relief of wire terminations and connections. Used for jacketing wire bundles and light-duty harnesses where superior abrasion resistance is a plus. Also used to identify and color-code electrical connections and wire bundles.

  • Superior abrasion and solvent resistance when compared with that of many flexible, general purpose polyolefin tubings
  • Excellent physical, chemical, and electrical properties that meet or exceed industrial and military standards for highly reliable, general purpose tubing
  • Flexible; conforms to irregular shapes
  • Flame-retardant
  • Contact Lapp Tannehill for additional tubing lengths

MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RNF-100-3/16-WH-SP AVAILABILITY : In Stock SERIES : RNF-100 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/16 COLOR : White EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.8 RECOVERED ID MAX (IN) : 0.093 RECOVERED ID MAX (MM) : 2.4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 OPERATING TEMPERATURE : -67°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 250°F (121°C) SHRINK TEMPERATURE : 203°F (95°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RNF-100-3/16-WH-SP-50-ND RNF-100-3/16-WH-SP-01-ND RNF-100-3/16-WH-SP-05-ND RNF-100-3/16-WH-SP-492-ND 11J7155 RAYRNF100-3/16-9
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.8Mm, White; Shrink Ratio Raychem Te Connectivity TE Raychem RNF-100 - 3/16 in Polyolefin Tubing - White
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 2064826 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.7087 inch (18 mm)
Length 6.3 inch (160 mm)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details