TE Connectivity MT-LWA 0.125 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio MT-LWA-.125-X-SP

Description
TE Connectivity's 0.125 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, mdified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.125 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.125-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.125 COLOR : Clear EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.042 RECOVERED ID MAX (MM) : 1.07 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's 0.125 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, mdified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.125 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.125-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.125 COLOR : Clear EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.042 RECOVERED ID MAX (MM) : 1.07 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
MT-LWA 0.125 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio - RAYMT-LWA-.125-X-SP - Lapp Tannehill
Savage, MN, United States
MT-LWA 0.125 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio
RAYMT-LWA-.125-X-SP
MT-LWA 0.125 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio RAYMT-LWA-.125-X-SP
TE Connectivity's 0.125 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, mdified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.125 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.125-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.125 COLOR : Clear EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.042 RECOVERED ID MAX (MM) : 1.07 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's 0.125 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, mdified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.125 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.125-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.125 COLOR : Clear EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.042 RECOVERED ID MAX (MM) : 1.07 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.020 ± 0.003 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 ± 0.08 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT-LWA-.125-X-SP
Product Name MT-LWA 0.125 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S8-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details