HEAT SHRINK TUBING, 1.6MM ID, PO, TRANS; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:-; Length - Metric:-; Product Range:- RoHS Compliant: Yes
TE Connectivity's 0.063 Clear, 3:1 Shrink Ratio MT-LWA is a flexible, modified polyolefin medical grade tubing used in process aid applications. With the Raychem crosslink advantage, material can reflow nylon/pebax grade plastics. This 0.063 clear medical tubing has an easy tear capability, and is designed for superior cosmetic clarity performance for laser weld applications.
MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-LWA-.063-X-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-LWA HEAT SHRINK : Yes SHRINK RATIO : 3:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 0.063 COLOR : Clear EXPANDED ID (IN) : 0.063 EXPANDED ID (MM) : 1.60 RECOVERED ID MAX (IN) : 0.021 RECOVERED ID MAX (MM) : 0.53 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.016 ± 0.002 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.41 ± 0.05 SHRINK TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM
| Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 08R3744 | RAYMT-LWA-.063-X-SP |
| Product Name | Heat Shrink Tubing, 1.6Mm Id, Po, Trans; Shrink Ratio Raychem Te Connectivity | MT-LWA 0.063 Flexible, Modified Polyolefin, Medical Grade Tubing - Clear, 3:1 Shrink Ratio |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |