TE Connectivity TE Raychem ES-2000 No.3 Dual Wall Heat Shrink Tubing - Black ES2000-No.3-0

Description
TE Connectivity's ES-2000 No.3 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.3-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ES2000-No.3-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ES-2000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : No.3 COLOR : Black EXPANDED ID (IN) : 0.427 EXPANDED ID (MM) : 10.85 RECOVERED ID MAX (IN) : 0.095 RECOVERED ID MAX (MM) : 2.41 OPERATING TEMPERATURE : -40°F to 266°F (-40°C to 130°C) RECOVERY TEMPERATURE : 275°F (135°C) FLEXIBILITY : semi-rigid STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's ES-2000 No.3 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.3-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ES2000-No.3-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ES-2000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : No.3 COLOR : Black EXPANDED ID (IN) : 0.427 EXPANDED ID (MM) : 10.85 RECOVERED ID MAX (IN) : 0.095 RECOVERED ID MAX (MM) : 2.41 OPERATING TEMPERATURE : -40°F to 266°F (-40°C to 130°C) RECOVERY TEMPERATURE : 275°F (135°C) FLEXIBILITY : semi-rigid STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem ES-2000 No.3 Dual Wall Heat Shrink Tubing - Black - RAYES2000-No.3-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem ES-2000 No.3 Dual Wall Heat Shrink Tubing - Black
RAYES2000-No.3-0
TE Raychem ES-2000 No.3 Dual Wall Heat Shrink Tubing - Black RAYES2000-No.3-0
TE Connectivity's ES-2000 No.3 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.3-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ES2000-No.3-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ES-2000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : No.3 COLOR : Black EXPANDED ID (IN) : 0.427 EXPANDED ID (MM) : 10.85 RECOVERED ID MAX (IN) : 0.095 RECOVERED ID MAX (MM) : 2.41 OPERATING TEMPERATURE : -40°F to 266°F (-40°C to 130°C) RECOVERY TEMPERATURE : 275°F (135°C) FLEXIBILITY : semi-rigid STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's ES-2000 No.3 Polyolefin heat shrink tubing is a clear, adhesive-lined heat-shrinkable tubing designed for sealing and electrical insulation applications where see-through inspection is required. Black. TE ES2000-No.3-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ES2000-No.3-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ES-2000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : No.3 COLOR : Black EXPANDED ID (IN) : 0.427 EXPANDED ID (MM) : 10.85 RECOVERED ID MAX (IN) : 0.095 RECOVERED ID MAX (MM) : 2.41 OPERATING TEMPERATURE : -40°F to 266°F (-40°C to 130°C) RECOVERY TEMPERATURE : 275°F (135°C) FLEXIBILITY : semi-rigid STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYES2000-No.3-0
Product Name TE Raychem ES-2000 No.3 Dual Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Cable Spiral Wrapping - 1025836 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.3346 to 2.52 inch (8.5 to 64 mm)
Length 984 inch (25000 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details