TE Connectivity 4625714002 2-1193469-7 NTFR-3/4-0-SP

Description
4625714002 2-1193469-7
Request a Quote Datasheet
Description
4625714002 2-1193469-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4625714002 2-1193469-7 - NTFR-3/4-0-SP - Heilind Electronics, Inc.
Wilmington, MA, United States
4625714002 2-1193469-7
NTFR-3/4-0-SP
4625714002 2-1193469-7 NTFR-3/4-0-SP
4625714002 2-1193469-7

4625714002 2-1193469-7

Buy Now
Heat Shrink Tubing - 844-NTFR-3/4-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NTFR-3/4-0-SP-DS-ND
Heat Shrink Tubing 844-NTFR-3/4-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 1.75 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-NTFR-3/4-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-NTFR-3/4-0-SP-ND
Heat Shrink Tubing 844-NTFR-3/4-0-SP-ND
"HEATSHRINK TUBING 3/4"""

"HEATSHRINK TUBING 3/4"""

Buy Now Datasheet
shrink tube - NTFR-3/4-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
NTFR-3/4-0-SP
shrink tube NTFR-3/4-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
shrink tube - NTFR-3/4-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
NTFR-3/4-0-SP
shrink tube NTFR-3/4-0-SP
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now
TE Raychem NTFR 3/4 inch Single Wall Heat Shrink Tubing - Black - RAYNTFR-3/4-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem NTFR 3/4 inch Single Wall Heat Shrink Tubing - Black
RAYNTFR-3/4-0
TE Raychem NTFR 3/4 inch Single Wall Heat Shrink Tubing - Black RAYNTFR-3/4-0
TE Connectivity's NTFR 3/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/4-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-3/4-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.1 RECOVERED ID MAX (IN) : 0.428 RECOVERED ID MAX (MM) : 10.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.057 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.44 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's NTFR 3/4 inch Neoprene heat shrink tubing is a very flexible neoprene elastomer shrink tubing that remains flexible at low temperatures wtihout cracking. Black. TE NTFR 3/4-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : NTFR-3/4-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : NTFR HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Neoprene SIZE : 3/4 COLOR : Black EXPANDED ID (IN) : 0.75 EXPANDED ID (MM) : 19.1 RECOVERED ID MAX (IN) : 0.428 RECOVERED ID MAX (MM) : 10.9 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.057 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.44 OPERATING TEMPERATURE : -94°F to 249.8°F (-70°C to 121°C) RECOVERY TEMPERATURE : 275°F (135°C) SHRINK TEMPERATURE : 194°F (90°C) FLEXIBILITY : Very Flexible MIL-SPEC : AS23053/1 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Raychem Te Connectivity - 73J6823 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Raychem Te Connectivity
73J6823
Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Raychem Te Connectivity 73J6823
HEAT SHRINK TUBING, 19.1MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.428" RoHS Compliant: No

HEAT SHRINK TUBING, 19.1MM, BLACK; Shrink Ratio:1.75:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:-; Length - Metric:-; I.D. Recovered Max - Imperial:0.428" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number NTFR-3/4-0-SP 844-NTFR-3/4-0-SP-DS-ND NTFR-3/4-0-SP RAYNTFR-3/4-0 73J6823
Product Name 4625714002 2-1193469-7 Heat Shrink Tubing shrink tube TE Raychem NTFR 3/4 inch Single Wall Heat Shrink Tubing - Black Heat Shrink Tubing, 19.1Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene, Irradiated Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F) -70 to 121 C (-94 to 250 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details