INSULTAB, Inc. Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Clear HS105-2-1/2-C

Description
PVC heat shrink-HS105-2-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Clear EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab
Description
PVC heat shrink-HS105-2-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Clear EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Suppliers

Company
Product
Description
Supplier Links
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Clear - INSHS105-2-1/2-C - Lapp Tannehill
Savage, MN, United States
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Clear
INSHS105-2-1/2-C
Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Clear INSHS105-2-1/2-C
PVC heat shrink-HS105-2-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2 MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Clear EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

PVC heat shrink-HS105-2-1/2 clear is used in applications requiring smooth, tight-fitting, aesthetic coverings, especially for products with irregular shapes. HS-105 meets SAE-AMS-DTL-23053/2 Class 2


MANUFACTURER : Insultab MANUFACTURER PART NUMBER : HS105-2-1/2-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : HS-105 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PVC SIZE : 2-1/2 COLOR : Clear EXPANDED ID (IN) : 2.5 EXPANDED ID (MM) : 63.5 RECOVERED ID MAX (IN) : 1.25 RECOVERED ID MAX (MM) : 31.75 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.058 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.47 OPERATING TEMPERATURE : -68°F to 221°F (-20°C to 105°C) SHRINK TEMPERATURE : 212°F (100°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only TRADE OR BRAND NAME : Insultab

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number INSHS105-2-1/2-C
Product Name Insultab PVC Heat Shrink Tubing - HS - 105 - 2 - 1/2 - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details