TE Connectivity Heat Shrink Tubing MT6000-3/16-0-SP

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 4 to 1 Black"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 4 to 1 Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - MT6000-3/16-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
MT6000-3/16-0-SP-ND
Heat Shrink Tubing MT6000-3/16-0-SP-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 4 to 1 Black"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 4 to 1 Black"

Buy Now Datasheet
TE Raychem MT6000 3/16 inch Medical Heat Shrink Tubing - Black - RAYMT6000-3/16-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT6000 3/16 inch Medical Heat Shrink Tubing - Black
RAYMT6000-3/16-0
TE Raychem MT6000 3/16 inch Medical Heat Shrink Tubing - Black RAYMT6000-3/16-0
TE Connectivity's MT6000 3/16 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-3/16-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-3/16-0-SP AVAILABILITY : In Stock SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.75 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT6000 3/16 inch Polyolefin heat shrink tubing is a very flexible, high expansion ratio medical-grade modified polyolefin heat shrinkable tubing. Black. TE MT6000-3/16-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT6000-3/16-0-SP AVAILABILITY : In Stock SERIES : MT6000 HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Single MATERIAL : Polyolefin MEDICAL GRADE : Yes SIZE : 3/16 COLOR : Black EXPANDED ID (IN) : 0.187 EXPANDED ID (MM) : 4.75 RECOVERED ID MAX (IN) : 0.046 RECOVERED ID MAX (MM) : 1.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.02 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.51 RECOVERY TEMPERATURE : 230°F (110°C) FLEXIBILITY : Flexible TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving
Product Number MT6000-3/16-0-SP-ND RAYMT6000-3/16-0
Product Name Heat Shrink Tubing TE Raychem MT6000 3/16 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details