TE Connectivity TE Raychem MT-PBX 0.25 inch Medical Heat Shrink Tubing - Black MT-PBX72-250-125-004-0

Description
TE Connectivity's MT-PBX 0.25 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Black. TE MT-PBX72-250-125-004 -0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72-250-125-004 -0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.25 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.004 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.1 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's MT-PBX 0.25 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Black. TE MT-PBX72-250-125-004 -0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72-250-125-004 -0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.25 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.004 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.1 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem MT-PBX 0.25 inch Medical Heat Shrink Tubing - Black - RAYMT-PBX72-250-125-004-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem MT-PBX 0.25 inch Medical Heat Shrink Tubing - Black
RAYMT-PBX72-250-125-004-0
TE Raychem MT-PBX 0.25 inch Medical Heat Shrink Tubing - Black RAYMT-PBX72-250-125-004-0
TE Connectivity's MT-PBX 0.25 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Black. TE MT-PBX72-250-125-004 -0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72-250-125-004 -0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.25 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.004 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.1 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's MT-PBX 0.25 inch PEBA heat shrink tubing is a tough, robust medical single wall heat-shrinkable PEBA tubing that does not require the use of a process aid, which can save time and reduce cost. Black. TE MT-PBX72-250-125-004-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : MT-PBX72-250-125-004-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : MT-PBX HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : PEBA MEDICAL GRADE : Yes SIZE : 0.25 COLOR : Black EXPANDED ID (IN) : 0.25 EXPANDED ID (MM) : 6.35 RECOVERED ID MAX (IN) : 0.125 RECOVERED ID MAX (MM) : 3.17 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.004 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.1 RECOVERY TEMPERATURE : 374°F (190°C) FLEXIBILITY : Flex-Rigid TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYMT-PBX72-250-125-004-0
Product Name TE Raychem MT-PBX 0.25 inch Medical Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1639-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details