TE Connectivity TE Raychem RT-555 1/2 inch Single Wall Heat Shrink Tubing - Black RT555-1/2-0

Description
TE Connectivity's RT-555 1/2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.35 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.019 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.48 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM
Description
TE Connectivity's RT-555 1/2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.35 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.019 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.48 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Suppliers

Company
Product
Description
Supplier Links
TE Raychem RT-555 1/2 inch Single Wall Heat Shrink Tubing - Black - RAYRT555-1/2-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RT-555 1/2 inch Single Wall Heat Shrink Tubing - Black
RAYRT555-1/2-0
TE Raychem RT-555 1/2 inch Single Wall Heat Shrink Tubing - Black RAYRT555-1/2-0
TE Connectivity's RT-555 1/2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.35 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.019 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.48 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RT-555 1/2 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/2-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1/2-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/2 COLOR : Black EXPANDED ID (IN) : 0.5 EXPANDED ID (MM) : 12.7 RECOVERED ID MAX (IN) : 0.25 RECOVERED ID MAX (MM) : 6.35 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.019 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.48 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number RAYRT555-1/2-0
Product Name TE Raychem RT-555 1/2 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Cable Spiral Wrapping - 1025836 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.3346 to 2.52 inch (8.5 to 64 mm)
Length 984 inch (25000 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details