3M 3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 3.0" - 8424-8 8424-8 7000006124

Description
3M™ Cold Shrink Connector Insulators 8424-8-8 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 3.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8424-8 7000006124 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 10 - 1/0 COLOR : Black LENGTH (IN) : 8 LENGTH (MM) : 203 MINIMUM CABLE OD (IN) : 0.1 MINIMUM CABLE OD (MM) : 2.5 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007423904
Description
3M™ Cold Shrink Connector Insulators 8424-8-8 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 3.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8424-8 7000006124 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 10 - 1/0 COLOR : Black LENGTH (IN) : 8 LENGTH (MM) : 203 MINIMUM CABLE OD (IN) : 0.1 MINIMUM CABLE OD (MM) : 2.5 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007423904

Suppliers

Company
Product
Description
Supplier Links
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 3.0
Savage, MN, United States
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 3.0" - 8424-8
MMM8424-8
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 3.0" - 8424-8 MMM8424-8
3M™ Cold Shrink Connector Insulators 8424-8-8 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 3.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8424-8 7000006124 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 10 - 1/0 COLOR : Black LENGTH (IN) : 8 LENGTH (MM) : 203 MINIMUM CABLE OD (IN) : 0.1 MINIMUM CABLE OD (MM) : 2.5 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007423904

3M™ Cold Shrink Connector Insulators 8424-8-8 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 3.0"

  • Simple installation; requires no tools
  • Accommodates a wide range of cable sizes
  • No torches or heat required
  • Good thermal stability
  • Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure

Contact us for additional tubing lengths.


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8424-8 7000006124 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 10 - 1/0 COLOR : Black LENGTH (IN) : 8 LENGTH (MM) : 203 MINIMUM CABLE OD (IN) : 0.1 MINIMUM CABLE OD (MM) : 2.5 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007423904

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number MMM8424-8
Product Name 3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 3.0" - 8424-8
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details